AIA/NAS - NASM20700

Pin, Grooved, Headless, Longitudinal Groove

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 November 1999
Status: inactive
Page Count: 6
scope:

This specification covers headless grooved pins having longitudinal grooves(see 6.1)

Classification.

Types and grades.

Headless grooved pins covered by this specification shall be of the following types and grades (see figure 1):

Type A - Taper groove, full length

Type B - Taper groove, half length

Type C - Straight groove, full length

Type D - Taper groove, reverse taper

Type E - Taper, half length, center groove

Type F - Straight groove (hopper feeding)

Grade A - Carbon steel

Grade B - Corrosion-resisting steel

Grade C - Brass

intended Use:

Grooved pins are intended for use in such applications where ordinary straight and tapered pins might be used with press fits, but where use of grooved pins affords greater economy or strength.

Document History

September 28, 2012
PIN, GROOVED, HEADLESS, LONGITUDINAL GROOVE
This specification covers headless grooved pins having longitudinal grooves
NASM20700
November 1, 1999
Pin, Grooved, Headless, Longitudinal Groove
This specification covers headless grooved pins having longitudinal grooves(see 6.1) Classification. Types and grades. Headless grooved pins covered by this specification shall be of the following...

References

Advertisement