DS/EN 301489-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 2: Specific conditions for radio paging equipment

active, Most Current
Organization: DS
Publication Date: 12 May 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document, together with the EN 301 489-1 [1], covers the assessment of paging equipment (receivers, transmitters and combined equipment) and associated ancillary equipment, in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of paging equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document specifies the applicable test conditions, performance assessment and performance criteria for paging equipment and associated ancillary equipment. Examples of paging equipment are given in annex A. In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and the EN 301 489-1 [1], the provisions of the present document take precedence. The environmental classification and the emission and immunity requirements used in the present document are as stated in the EN 301 489-1 [1], except for any special conditions included in the present document.

Document History

DS/EN 301489-2 V1.3.1
May 12, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 2: Specific conditions for radio paging equipment
The present document, together with the EN 301 489-1 [1], covers the assessment of paging equipment (receivers, transmitters and combined equipment) and associated ancillary equipment, in respect of...
May 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 2: Specific conditions for radio paging equipment
The present document, together with the EN 301 489-1 [1], covers the assessment of paging equipment (receivers, transmitters and combined equipment) and associated ancillary equipment, in respect of...
Advertisement