ASD-STAN - PREN 3523
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 100 mm 1 080 MPa Less Than or Equal to Rm Less Than or Equal to 1 280 MPa
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 5 |
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 080MPa ≤ Rm ≤ 1 280 MPa
for aerospace...
PREN 3523
March 1, 1999
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 100 mm 1 080 MPa Less Than or Equal to Rm Less Than or Equal to 1 280 MPa
A description is not available for this item.
March 1, 1997
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Bar for Machining De Less Than or Equal to 100 mm 1080 MPa Less Than or Equal to Rm Less Than or Equal to 1250 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL52 S Hardened and Tempered 1080 Less Than or Equal to Rm Less Than or Equal to 1250 MPa Bar for Machining De Less Than or Equal to 100 mm
A description is not available for this item.