ANSI - INCITS/ISO 8860-2
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2 : Track format
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 1 July 1987 |
| Status: | active |
| Page Count: | 15 |
Document History
INCITS/ISO 8860-2
July 1, 1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2 : Track format
A description is not available for this item.
July 1, 1987
Information Processing - Data Interchange on 90 mm (3.5 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad on 80 Tracks on Each Side - Part 2: Track Format
Scope and field of application
This part of ISO 8860 specifies the track layout, the track format and the characteristics of recorded signals.
NOTE – Numeric values in the SI and/or Imperial...