DLA - MIL-F-68F
FAN, CIRCULATING, BRACKET NONOSCILLATING, NAVAL SHIPBOARD
| Organization: | DLA |
| Publication Date: | 20 February 1975 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers nonoscillating, class high-impact (HI) shock-proof, bracket fans for use on Naval surface ships and submarines.
Fans shall be of the following types and classes, as specified (see 6.2.1):
Type TA12 - Two-speed, 115-volt alternating current (a.c.), 12-inch. Type TD12 - Two-speed, 115-volt direct current (d.c.), 12-inch. Type SA8 - Single-speed, 115-volt a.c., 8-inch (submarine use). Type SD8-24 - Single-speed, 24-volt d.c., 8-inch. Type SD8-12 - Single-speed, 12-volt d.c., 8-inch. Class 1 - Magnetic. Class 2 - Nonmagnetic (see 3.22.1).
intended Use:
Types TA12 and TD12 fans are intended primarily for Naval surface ship use. Type SA8 fans are intended primarily for submarines. Types SD8-24 and SD8-12 are intended primarily for small... View More
Document History