GMNA - GM9698P

Test for Cure State of Elastomers

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 1998
Status: inactive
Page Count: 3
scope:

1 SCOPE.

This procedure is used to evaluate the state of cure of elastomer materials by determining the equilibrium percent weight change in toluene. It is recommended that this procedure not be used in connection with fluorocarbon based elastomers or any other materials which swell less than 25% upon exposure to toluene.

Document History

March 1, 2018
Test for Cure State of Elastomers
This procedure is used to evaluate the state of cure of elastomer materials by determining the equilibrium percent weight chnge in toluene. It is recommended that this procedure not be used in...
GM9698P
September 1, 1998
Test for Cure State of Elastomers
1 SCOPE. This procedure is used to evaluate the state of cure of elastomer materials by determining the equilibrium percent weight change in toluene. It is recommended that this procedure not be...

References

Advertisement