DLA - SMD-5962-88584 REV A

MICROCIRCUIT, LINEAR, BIPOLAR QUAD NTDS FAST/ANEW RECEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 March 1990
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 M0R1623K QUAD NTDS Fast/ANEW receiver 1/

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" ×.085"), flat package 2 C-2 (20-terminal, .358" ×.358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - V+ −V− ≤20 V dc Input voltage range - - - - - - - - - - - - - - - - - - V+ −20 V dc V− +20 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - 453.2 mW 2/ Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - - - - 75°C/W Case F - - - - - - - - - - - - - - - - - - - - - - - - 135°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 90°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range: (V+) - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc (V−) - - - - - - - - - - - - - - - - - - - - - - - - - - −4.5 V dc to −5.5 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C Maximum low level (differential) - - - - - - - - - - - - −1.9 V dc Minimum high level (differential) - - - - - - - - - - - −1.1 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 11, 2002
MICROCIRCUIT, LINEAR, BIPOLAR QUAD NTDS FAST/ANEW RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88584 REV A
March 28, 1990
MICROCIRCUIT, LINEAR, BIPOLAR QUAD NTDS FAST/ANEW RECEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 12, 1989
MICROCIRCUIT, LINEAR, BIPOLAR QUAD NTDS FAST/ANEW RECEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement