DS/EN 758
Welding consumables - Tubular cored electrodes for metal arc welding with and without a gas shield of non-alloy and fine grain steels - Classification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 16 March 1998 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of tubular cored electrodes in the as-welded condition for metal arc welding with or without a gas shield of non-alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2.
Document History
DS/EN 758
March 16, 1998
Welding consumables - Tubular cored electrodes for metal arc welding with and without a gas shield of non-alloy and fine grain steels - Classification
This standard specifies requirements for classification of tubular cored electrodes in the as-welded condition for metal arc welding with or without a gas shield of non-alloy and fine grain steels...