DIN EN 300394-4-3

Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 4-3: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station (MS) Repeater type 1 (Endorsement of the English version EN 300394-4-3 V 1.1.1 (2001-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 August 2001
Status: active
Page Count: 1
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10

Document History

DIN EN 300394-4-3
August 1, 2001
Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 4-3: Test Suite Structure and Test Purposes (TSS&TP) for Mobile Station (MS) Repeater type 1 (Endorsement of the English version EN 300394-4-3 V 1.1.1 (2001-01) as German standard)
A description is not available for this item.
Advertisement