CENELEC - EN 60318-3
Electroacoustics - Simulators of Human Head and Ear Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Health care technology): | 11 |
Document History
February 1, 2015
Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
This part of IEC 60318 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz.
The sound pressure developed by an...
EN 60318-3
October 1, 1998
Electroacoustics - Simulators of Human Head and Ear Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry
A description is not available for this item.