DS/CWA 14050-32

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 32: XFS MIB Device Specific Definitions - Cash Dispenser Device Class

inactive
Organization: DS
Publication Date: 4 June 2004
Status: inactive
Page Count: 35
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCDM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s Reference document. The xfsCDM version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsCDM (3) · xfsCDMV1 (1) The xfsCDMV1 sub-tree contains the following variables: · xfsCDMInstances(1) is the number of managed services for the CDM class installed on the XFS subsystem. It is a 32 bit numerical field. · xfsCDMStatusTable(2) identifies the table for the CDM variables. · xfsCDMSubDeviceTable(3) identifies the sub-device table for the CDM device. · XfsCDMErrorTable(4) identifies the table for the CDM error counters. · xfsCDMResetTable(5) identifies the table for the CDM reset variable. The XFS MIB Architecture and SNMP Extensions Programmer s Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsCDMV1 sub-tree.

Document History

July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 32: XFS MIB Device Specific Definitions - Cash Dispenser Device Class MIB 1.1 V5
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCDM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
DS/CWA 14050-32
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 32: XFS MIB Device Specific Definitions - Cash Dispenser Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCDM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement