DS/CEN/TS 13130-15
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 15: Determination of 1,3-butadiene in food simulants
| Organization: | DS |
| Publication Date: | 26 May 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This document, part 15 of EN 13130, specifies an analytical procedure for the determination of butadiene monomer in the food simulants water, 3 % w/v aqueous acetic acid, 15 % v/v aqueous ethanol and olive oil. The level of butadiene monomer determined is expressed as mg butadiene/kg of food. The method is appropriate for the quantitative determination of butadiene at a range of 0,01 mg/kg to 0,1 mg/kg in food simulants.
NOTE The method should also be applicable to other aqueous food simulants and to the other fatty food simulants such as sunflower oil and a mixture of synthetic triglycerides.
Document History