NPFC - MIL-V-87223
VALVE, PRESSURE, ANTI-G SUIT, MXU-804/A AND MXU-805/A
| Organization: | NPFC |
| Publication Date: | 22 May 1987 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers two types of high-flow, pressure regulating valves for inflating anti-G suits. These valves differ in dimensional configuration only and are designated MXU-804/A and MXU-805/A.
The part numbering system shall be as follows: Valves designated MXU-804/A (for use in the F-15 aircraft) shall be identified as M87223-1 and valves designated MXU-805/A (for use in the F-16 and A-10 aircraft) shall be identified as M87223-2 (see 3.9).
intended Use:
The pressure-regulating valves are intended for use in high performance aircraft. Valves designated MXU-804/A are to be used in the F-15 aircraft and valves designated MXU-805/A are to be used in... View More
Document History