DLA - SMD-5962-90708
MICROCIRCUIT, DIGITAL, CMOS, 8 X 8 MULTIPLIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 September 1990 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function
01 TMC2208J4V 8 × 8 CMOS multiplier/accumulat
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-14 (48-lead, 2.435" × .620" × .225"), dual-in-line package
Supply voltage range (VDD) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to (VDD +0.5) V dc Output: Applied voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to (VDD+0.5) V dc Forced current 2/ - - - - - - - - - - - - - - - −3.0 mA to +6.0 mA Power dissipation 3/ - - - - - - - - - - - - - - - 200 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Junction temperature - - - - - - - - - - - - - - - +175°C Case operating temperature range (TC) - - - - - - - −60°C to +130°C Lead temperature (soldering, 10 seconds)- - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - - See MIL-M-38610, appendix C
Supply voltage (VDD)- - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Clock pulse width low (tPWL) - - - - - - - - - - - 15 ns minimum Clock pulse width high (tPWH) - - - - - - - - - - - 15 ns minimum Input setup time (ts) (except PREL) - - - - - - - - 11 ns minimum Input setup time (PREL, tsp) - - - - - - - - - - - 13 ns minimum Input hold-time (tH)- - - - - - - - - - - - - - - - 2 ns minimum Input voltage low (VIL) - - - - - - - - - - - - - - 0.8 V dc maximum Input voltage high (VIH)- - - - - - - - - - - - - - 2.0 V dc minimum Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History