DS/EN ISO 580

Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Methods for visually assessing the effects of heating

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 July 2005
Status: active
Page Count: 15
ICS Code (Plastics fittings): 23.040.45
scope:

This International Standard specifies two methods for assessing the effects of heating on injection-moulded thermoplastics pipe fittings - method A, using an air oven, and method B, using a liquid bath. In case of disagreement, method A is the reference method.
This International Standard is applicable to cement-welded fittings as well as to flanged fittings and fittings incorporating elastomeric seals and to fittings consisting of the assembly of several moulded parts (e.g. union connectors). It is applicable to both pressure and non-pressure fittings.

Document History

DS/EN ISO 580
July 18, 2005
Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Methods for visually assessing the effects of heating
This International Standard specifies two methods for assessing the effects of heating on injection-moulded thermoplastics pipe fittings - method A, using an air oven, and method B, using a liquid...

References

Advertisement