DS/EN 61076-2-103

Connectors for electronic equipment - Part 2-103: Circular connectors - Detail specification for a range of multipole connectors (type 'XLR')

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2004
Status: active
Page Count: 39
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of 61076 applies to a range of circulat multi-pole connectors with ot without latching device, having a nominal outer shell diameter of 19 mm, with 3 to 7 contacts (type "XLR"). Fixed connectors are available in both panel-mounting and printed-board mounting versions. These connectors are widely used in professional audio applications. This part of 61076 establishes uniform specifications, type testing requirements and quality assessment procedures for a subfamily of circular connectors. It should be used in conjunction with the applicable sectional specification, see 1.1 of IEC 61076-2.

Document History

DS/EN 61076-2-103
June 2, 2004
Connectors for electronic equipment - Part 2-103: Circular connectors - Detail specification for a range of multipole connectors (type 'XLR')
This part of 61076 applies to a range of circulat multi-pole connectors with ot without latching device, having a nominal outer shell diameter of 19 mm, with 3 to 7 contacts (type "XLR"). Fixed...
Advertisement