DS 2117

Three-strand (hawser-laid) and eight-strand (plaited) polypropylene monofilament or film ropes

inactive, Most Current
Organization: DS
Publication Date: 1 January 1982
Status: inactive
ICS Code (Ropes): 59.080.50
scope:

This standard specifies the essential characteristics of three-strand (hawser-laid) and eight-strand (plaited) ropes, in the natural or pigmented state, conisting of continuous monofilaments or film belonging to the polypropylene group of a density of appr. 0,91 g/cubic cm. It applies to ropes of this type of which the nominal net mass per metre is between 17 and 4,170 g and of which the nominal diameters are from 6 to 96 mm inclusive.

Document History

DS 2117
January 1, 1982
Three-strand (hawser-laid) and eight-strand (plaited) polypropylene monofilament or film ropes
This standard specifies the essential characteristics of three-strand (hawser-laid) and eight-strand (plaited) ropes, in the natural or pigmented state, conisting of continuous monofilaments or film...
Advertisement