DS/HD 636 S1

High-voltage fuses - Part 2: Expulsion fuses

inactive, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: inactive
Page Count: 128
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This International Standard specifies requirements for expulsion fuses designed for use outdoors and indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V. Expulsion fuses are fuses in which the arc is extinguished by the expulsion effects of the gases produced by the arc.

Document History

DS/HD 636 S1
August 4, 1997
High-voltage fuses - Part 2: Expulsion fuses
This International Standard specifies requirements for expulsion fuses designed for use outdoors and indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000...
Advertisement