ISO 14243-1
Implants for Surgery - Wear of Total Knee-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines with Load Control and Corresponding Environmental Conditions for Test
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
Document History
May 10, 2019
Implants for surgery — Wear of total knee-joint prostheses — Part 1: Loading and displacement parameters for weartesting machines with load control and corresponding environmental conditions for test AMENDMENT 1
A description is not available for this item.
November 15, 2009
Implants for surgery - Wear of total knee-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines with load control and corresponding environmental conditions for test
This part of ISO 14243 specifies the flexion/extension relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration...
ISO 14243-1
March 15, 2002
Implants for Surgery - Wear of Total Knee-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines with Load Control and Corresponding Environmental Conditions for Test
A description is not available for this item.