ASTM International - ASTM B622-17a

Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2017
Status: inactive
Page Count: 7
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS N06975, UNS N06002, UNS N06985, UNS N06022, UNS N06035, UNS N06044, UNS N08135, UNS N06255, UNS N06058, UNS N06059, UNS N06200, UNS N10362, UNS N06030, UNS N08031, UNS N08034, UNS R30556, UNS N08535, UNS N06250, UNS N06060, UNS N06230, UNS N06686, UNS N10629, UNS N06210, UNS N10624, and UNS R20033)3 as shown in Table 1.

TABLE 1 Chemical Requirements

Composition Limits, %
  Ni Cr Mo Fe W C Si
max
Co Mn V P
max
S
max
Ti Cu Cb
(Nb)
+Ta
Al Zr La N B Cb
(Nb)
Ta Ni+
Mo
Mg
Ni-Mo Alloys                                                
N10001 remainder
 

A

1.0  max 26.0-  30.0 4.0-6.0 ... 0.05  max 1.0 2.5  max 1.0  max 0.2-  0.4 0.04 0.03 ... ... ...                  
N10665 remainder
 

A

1.0  max 26.0-  30.0 2.0 max ... 0.02  max 0.10 1.0  max 1.0  max ... 0.04 0.03 ... ... ...                  
N10675 65.0 min 1.0-  3.0 27.0-  32.0 1.0-3.0 3.0  max 0.01  max 0.10 3.0  max 3.0  max 0.20  max 0.030 0.010 0.20  max 0.20  max ... 0.50  max 0.10  max ... ... ... 0.20  max 0.20  max 94.0-  98.0  
N10629 remainder
 

A

0.5-  1.5 26.0-  30.0 1.0-6.0 ... 0.01  max 0.05 2.5  max 1.5  max ... 0.04 0.01 ... 0.5  max ... 0.1-  0.5 ... ... ... ... ... ... ...  
N10624 remainder
 

A

6.0-  10.0 21.0-  25.0 5.0-8.0 ... 0.01  max 0.10 1.0  max 1.0  max ... 0.025 0.01 ... 0.5  max ... ... ... ... ... ... ... ... ...  
Ni-Mo-Cr-Fe Alloy                                                
N10242 remainder
 

A

7.0-  9.0 24.0-  26.0 2.0 max   0.03  max 0.80 1.00  max 0.80  max   0.030 0.015   0.50  max   0.50  max       0.006  max        
Low C Ni-Cr-Mo Alloys                                                
N10276 remainder
 

A

14.5-  16.5 15.0-  17.0 4.0-7.0 3.0-  4.5 0.010  max 0.08 2.5  max 1.0  max 0.35  max 0.04 0.03 ... ... ...                  
N06022 remainder
 

A

20.0-  22.5 12.5-  14.5 2.0-6.0 2.5-  3.5 0.015  max 0.08 2.5  max 0.50  max 0.35  max 0.02 0.02 ... ... ...                  
N06035 remainder
 

A

32.25-
34.25
7.60-
9.00
2.00 max 0.60 max 0.050 max 0.60 1.00 max 0.50 max 0.20 max 0.030 0.015 ... 0.30  max ... 0.40  max ... ... ... ... ... ... ... ...
N06044 balance 43.5-
45.3
0.80-
1.20
0.3 max ... 0.02 max 0.20 ... 0.07-
0.30
... 0.020 0.020 0.10-
0.30
... ... 0.30 max ... ... ... ... ... ... ... ...
N06058 balance 20.0-  23.0 18.5-  21.0 1.5 max 0.3  max 0.010  max 0.10  max 0.3  max 0.50  max   0.015 0.010 ... 0.50  max ... 0.40  max     0.02-  0.15          
N06059 balance 22.0-  24.0 15.0-  16.5 1.5 max ... 0.010  max 0.10 0.3  max 0.5  max ... 0.015 0.010 ... 0.50  max ... 0.1-  0.4 ... ... ... ... ... ... ...  
N06455 remainder
 

A

14.0-  18.0 14.0-  17.0 3.0 max ... 0.015  max 0.08 2.0  max 1.0  max ... 0.04 0.03 0.70  max ... ...                  
Ni-Cr-Fe-Mo-Cu Alloys                                                
N06007 remainder
 

A

21.0-  23.5 5.5-  7.5 18.0-21.0 1.0  max 0.05  max 1.0 2.5  max 1.0-  2.0 ... 0.04 0.03 ... 1.5-  2.5 1.75-  2.5                  
N06975 47.0-52.0 23.0-  26.0 5.0-  7.0 remainder
 

A

... 0.03  max 1.0 ... 1.0  max ... 0.03 0.03 0.70-  1.50 0.70-  1.20 ...                  
N06985 remainder
 

A

21.0-  23.5 6.0-  8.0 18.0-21.0 1.5  max 0.015  max 1.0 5.0  max 1.0  max ... 0.04 0.03 ... 1.5-  2.5 0.50  max                  
N06030 remainder
 

A

28.0-  31.5 4.0-6.0 13.0-17.0 1.5-  4.0 0.03  max 0.8 5.0  max 1.5  max ... 0.04 0.02 ... 1.0-  2.4 0.30-  1.50                  
N06255 47.0-52.0 23.0-  26.0 6.0-9.0 remainder
 

A

3.0  max 0.03  max 1.0 ... 1.0  max ... 0.03 0.03 0.69  max 1.2  max ...                  
N06250 50.0-54.0 20.0-  23.0 10.1-12.0 remainder
 

A

0.25-  1.25 0.020 max 0.09 ... 1.00   max ... 0.030 0.005 ... 0.25-  1.25 ...                  
Ni-Fe-Cr-Mo Alloys                                                
N08320 25.0-27.0 21.0-  23.0 4.0-  6.0 remainder
 

A

... 0.05  max 1.0 ... 2.5  max ... 0.04 0.03 4xC  min ... ...                  
N08135 33.0-38.0 20.5-  23.5 4.0-  5.0 remainder
 

A

0.20-  0.80 0.030 max 0.75 ... 1.00   max ... 0.03 0.03 ...                      
N06002 remainder
 

A

20.5-  23.0 8.0-  10.0 17.0-20.0 0.20-  1.0 0.05-  0.15 1.0 0.5-2.5 1.0  max ... 0.04 0.03 ... ... ...                  
N06060 54.0-60.0 19.0-  22.0 12.0-  14.0 remainder
 

A

0.25-  1.25 0.03 max 0.50 ... 1.50 max ... 0.030 max 0.005 max ... 0.25-  1.25 0.50-  1.25                  
Ni-Fe-Cr-Co Alloy                                                
R30556 19.0-22.5 21.0-  23.0 2.5-  4.0 remainder
 

A

2.0-  3.5 0.05-  0.15 0.20-  0.80 16.0-  21.0 0.50-  2.00 ... 0.04 0.015 ... ... ... 0.10-  0.50 0.001-  0.10 0.005-  0.10 0.10-  0.30 0.02  max 0.30  max 0.3-  1.25    
Ni-Cr-W-Mo Alloys                                                
N06230 remainder
 

A

20.0-  24.0 1.0-  3.0 3.0 max 13.0-  15.0 0.05-  0.15 0.25-  0.75 5.0  max 0.30-  1.00 ... 0.03 0.015 ... ... ... 0.50 max ... 0.005-  0.050 ... 0.015  max ... ...    
Low C-Ni-Cr-Mo-Cu Alloy                                                
N06200 remainder
 

A

22.0-  24.0 15.0-  17.0 3.0 max ... 0.010  max 0.08 2.0  max 0.50  max ... 0.025 0.010 ... 1.3-  1.9 ... 0.50  max                
Low C-Ni-Mo-Cr Alloy                                                
N10362 remainder
 

A

13.8-
15.6
21.5-23.0 1.25 max ... 0.010 max 0.08 ... 0.60 max ... 0.025 0.010 ... ... ... 0.50 max ... ... ... ... ... ... ... ...
Low C-Ni-Fe-Cr-Mo-Cu Alloys                                                
N08031 30.0-32.0 26.0-  28.0 6.0-  7.0 balance ... 0.015  max 0.3 ... 2.0  max ... 0.020 0.010 ... 1.0-  1.4 ... ... ... ... 0.15-  0.25 ... ... ...    
                                                 
N08034 33.5-35.0 26.0-
27.0
6.0-7.0 balance ... 0.01 max 0.1 ... 1.0-4.0 ... 0.020 0.010 ... 0.5-1.5 ... 0.3 max ... ... 0.10-
0.25
... ... ... ... ...
                                                 
N08535 29.0-36.5 24.0-  27.0 2.5-  4.0 remainder
 

A

... 0.03  max 0.50 ... 1.0  max ... 0.03 0.03 ... 1.50  max                    
Low C-Ni-Cr-Mo-W Alloy                                                
N06686 remainder
 

A

19.0-  23.0 15.0-  17.0 5.0 max 3.0-  4.4 0.010  max 0.08 ... 0.75  max ... 0.04 0.02 0.02-  0.25 ... ... ... ... ... ... ... ... ...    
Ni-Co-Cr-Si Alloy                                                
N12160 remainder
 

A

26.0-  30.0 1.0  max 3.5 max 1.0  max 0.15  max 2.4-  3.0 27.0-  33.0 1.5  max ... 0.030 0.015 0.20-  0.80 ... ... ... ... ... ... ... 1.0  max ... ... ...
Cr-Ni-Fe-N Alloy                                                
R20033 30.0-33.0 31.0-  35.0 0.50-  2.0 balance ... 0.015  max 0.50 ... 2.0  max ... 0.02 0.01 ... 0.3-  1.20 ... ... ... ... 0.35-  0.60 ... ... ... ... ...
Low C-Ni-Mo-Cr-Ta Alloy                                                
N06210 remainder
 

A

18.0-  20.0 18.0-  20.0 1.0 max ... 0.015  max 0.08 1.0  max 0.5 max 0.35  max 0.02 0.02 ...   ...   ... ... ... ... ... 1.5-2.2    

(A) See 12.1.

1.2 Pipe and tube shall be supplied in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

1.3 This specification is limited to tubes up to and including 3.5 in. (88.9 mm) outside diameter.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys. These alloys are classified into different grades according to chemical composition. Mechanical properties of... View More

Document History

November 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
ASTM B622-17a
July 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
June 1, 2017
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
October 1, 2015
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
October 1, 2015
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
December 15, 2010
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
December 15, 2010
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification2 covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
June 1, 2006
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
October 1, 2004
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
February 1, 2004
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10242, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320,...
May 10, 2000
Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
1.1 This specification covers seamless pipe and tube of nickel and nickel-cobalt alloys (UNS N10001, UNS N10665, UNS N12160, UNS N10675, UNS N10276, UNS N06455, UNS N06007, UNS N08320, UNS N06975,...
Advertisement