DSF/EN 13786/prA1
Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices for butane, propane or their mixtures
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European standard defines the constructional and operational characteristics, the safety requirements and test methods, and the marking of automatic change over devices with a capacity of less than or equal to 100 kg/h and having a maximum regulated pressure of less than or equal to 4 bar for butane, propane or their mixtures only in the vapour phase.
NOTE 1 bar = 105 Pa
Liquefied gases containing methylacetylene and propadiene are not covered by this standard. This European standard also covers safety devices likely to be fitted onto automatic change over devices. The characteristics of these devices are given in
annex A.
Document History