BSI - BS EN 2870

Bolts, Normal Bihexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C

active, Most Current
Organization: BSI
Publication Date: 15 December 1996
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 2870
December 15, 1996
Bolts, Normal Bihexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.

References

Advertisement