NPFC - MIL-B-8948

BEARINGS, PLAIN, ROD END, TFE LINED, SELF-ALIGNING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 November 1972
Status: active
Page Count: 12
scope:

This specification covers plain rod end bearings which are self-aligning and self-lubricating by incorporating tetrafluoroethylene (TFE) in a liner between the inner ring (ball) and outer ring (race) for use in the temperature range −65° F to +250° F.

intended Use:

These bearings are intended primarily for use in airframe applications of highloads at low rotational oscillatory speeds. For specific design information on the capability of these bearings under... View More

Document History

February 10, 1978
BEARINGS, PLAIN, ROD END, TFE LINED, SELF-ALIGNING
A description is not available for this item.
MIL-B-8948
November 30, 1972
BEARINGS, PLAIN, ROD END, TFE LINED, SELF-ALIGNING
These bearings are intended primarily for use in airframe applications of highloads at low rotational oscillatory speeds. For specific design information on the capability of these bearings under...
July 25, 1967
BEARINGS, PLAIN, ROD END, TFE LINED, SELF-ALIGNING
A description is not available for this item.

References

Advertisement