NAVY - MIL-S-19557/3
STARTER, AIRCRAFT ENGINE, AIR TURBINE, MODEL A-19-1
| Organization: | NAVY |
| Publication Date: | 11 September 1972 |
| Status: | active |
| Page Count: | 5 |
scope:
The complete requirements for procuring the air turbine starter described herein shall consist of this document and the issue in effect of Specification MIL-S-19557C (AS).
APPLICABLE PARAGRAPH OF SPECIFICATION 3.8.1 Envelope: Figure 1 3.7 Wt. Max (Lb): 25 6.3.1 Aircraft Model: A-4 4.5.16 Engine Model: J-52 3.8.2.1 Quick-Attach-Detach Mounting: Yes 3.8.2.2 Engine Accessory Drive: AND20002, Type XIIS 3.8.3 Air Inlet and Exhaust Connections: Figure 1 3.5.5 Rotation Viewed from Anti-Drive End: Clockwise 3.9.1 3.3.2 Exposure Temperature Range (°F): −100 to +275 3.3.2 Ambient Temperature Operating Range (°F): −65 to +160 3.3.2.3 Control Valve: 4.5.1.1 Opening Rate, Max: 22 psig per sec for the first .1 sec 4.5.6 Closing Time, Max: 0.5 sec Navy Model: ATSCV-1 3.5.1 Rated Conditions: Output Drive Speed (RPM): 1100 Output Drive Torque, Min (Lb-Ft): 195 Airflow, Max (Lb per Min): 90 Air Inlet Total Pressure (In.Hg A): 100 Air Inlet Total Temperature (°F): 350 3.5.1 Cutout Speed(RPM): 3450 ±250 3.5.7 3.5.7 Automatic Shutoff Control: Either turbine wheel speed or output drive speed may be sensed for control operation.
APPLICABLE
PARAGRAPH OF
SPECIFICATION
3.5.8 Altitude: The starter shall be capable of meeting
rated speed and output torque at 8000-ft altitude
at rated inlet conditions. The starter shall
not be damaged when subjected to 75,000-ft altitude
in the overrunning mode of operation.
3.5.9 Attitude: The starter shall be capable of meeting
the operational requirements of this specification
when the starter centerline, taken through
the output shaft, is in any position within 10
degrees of the horizontal position, unless
specified otherwise on this Specification Sheet.
4.5.4 Initial Calibration:
Drive Torque Drive Speed Drive Speed
(Lb-Ft) (RPM) Condition
230 Min, 385 Max 0 Stall
195 Min --- 1100 Rated
16 Min --- 3200 Min Cutout
Airflow, Max Drive Speed Drive Speed
(Lb per min) (RPM) Condition
90 0 Stall
4.5.5 No-Load Operation:
Time (Sec): 60
Minimum Drive Speed (RPM): 3800
3.3.5 Endurance Test: Number of cycles: 1200; no lubricant
4.5.6 addition or change permitted. Each cycle shall consist
of three consecutive phases as follows:
Test Stand Phase A - Phase B- Phase C -
Rotor Polar Acceleration At Following Conditions Acceleration
Moment of Drive Drive Drive Time Drive
Inertia Speed Time Speed Torque _____ Speed Time
RPM Max RPM Lb-FT Min
Lb-Ft2 ±50 Sec ±50 (Min) Sec RPM Sec
____________________
Document History