GMW4700

Zinc Alloy Plating

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2004
Status: inactive
Page Count: 4
scope:

This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings are covered by this specification with supplementary treatments. Table 1 lists the zinc alloy finishes covered by this specification.

Note: This finish is not recommended for applications where white corrosion is a cosmetic concern.

Material Description. To distinguish between alloys, the chemical symbol of the alloying element must be added as a suffix to the specification number to designate the alloy desired. This coating system must be free of hexavalent chromium with no hexavalent chromium per the requirements of GMW3059.

Plating Composition. The percentage of alloying element present in the zinc alloy electrodeposit differs for each of the zinc alloys. The concentration limits for the various alloys are shown in Table 1.

Accurate control of alloy composition and alloy ratios within the limits given in Table 1 are essential for optimum corrosion resistance and plating performance.

Cross-Reference of Replaced Specifications.

Typical Application. Zinc alloy plating is especially suitable for small to medium ferrous parts such as castings, stampings, clips, fasteners and other ferrous parts where levels of corrosion protection exceeding pure zinc are required. A suffix code G is to be used when specified on fasteners. Use of this finish on fasteners could affect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint be performed before use of this finish on fasteners.

Zinc Alloy plated parts or their corrosion products must not come in contact with stressed Polyamides 6 or 66.

Document History

February 1, 2014
Zinc Alloy Plating
Material Description. This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy over a ferrous substrate. Various alloy platings with supplemental treatments are...
February 1, 2008
Zinc Alloy Plating
This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings with supplementary treatments are covered by...
August 1, 2007
Zinc Alloy Plating
This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings with supplementary treatments are covered by...
GMW4700
October 1, 2004
Zinc Alloy Plating
This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings are covered by this specification with...
December 1, 2003
Zinc Alloy Plating
1 Scope This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings are covered by this specification with...
February 1, 2003
Zinc Alloy Plating
1 Scope This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings are covered by this specification with...
October 1, 2002
Zinc Alloy Plating
1 Scope This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy plating over a ferrous substrate. Various alloy platings are covered by this specification with...

References

Advertisement