BSI - BS 7117-1
Metering Pumps and Dispensers to Be Installed at Filling Stations and Used to Dispense Liquid Fuel - Part 1: Specification for Construction
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 1991 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
Requirements for dispensing, under pressure, liquid fuels which are flammable liquids having flash points not exceeding 100°C. Particular attention is given to mechanical, hydraulic, and electrical equipment installed within, or mounted on the metering pump/dispenser housing.
Document History
BS 7117-1
September 30, 1991
Metering Pumps and Dispensers to Be Installed at Filling Stations and Used to Dispense Liquid Fuel - Part 1: Specification for Construction
Requirements for dispensing, under pressure, liquid fuels which are flammable liquids having flash points not exceeding 100°C. Particular attention is given to mechanical, hydraulic, and electrical...
September 30, 1991
Metering Pumps and Dispensers to Be Installed at Filling Stations and Used to Dispense Liquid Fuel Part 1: Specification for Construction
A description is not available for this item.
September 30, 1991
Metering pumps and dispensers to be installed at filling stations and used to dispense liquid fuel Part 1: Specification for construction
A description is not available for this item.
September 30, 1991
Metering Pumps and Dispensers to Be Installed at Filling Stations and Used to Dispense Liquid Fuel Part 1: Specification for Construction
A description is not available for this item.
February 28, 1989
Metering Pumps and Dispensers to Be Installed at Filling Stations and Used to Dispense Liquid Fuel Part 1: Specification for Construction
Requirements for dispensing, under pressure, flammable liquids having flash points not exceeding 100°C. Particular attention is given to mechanical, hydraulic, and electrical equipment installed...