DLA - FF-B-171B

BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC

inactive
Organization: DLA
Publication Date: 30 November 1993
Status: inactive
Page Count: 14
scope:

This specification covers annular ball bearings for general purpose use that conform to boundary dimensions and Annular Bearing Engineering Committee (ABEC) ABEC-1 and ABEC-5 tolerances as defined in American National Standards Institute (ANSI) Anti-Friction Bearing Manufacturers Association (AFBMA) STD 20.

Bearings, ball, annular (general purpose) shall be of the following metric types:

Bearing, Ball, Annular, Single Row, Radial, Non-Filling Slot, ANSI/AFBMA Dimension Series 10, 02, 03, Under 10 mm Bore.

Bearing, Ball, Annular, Single Row, Radial, Filling Or Non-Filling Slot, ANSI/AFBMA Dimension Series 02, 03, 04, 10 And 19.

Bearing, Ball, Annular, Single Row, Radial, Non-Filling Slot, Cartridge Type Without Grease Plug, ANSI/AFBMA Dimension Series 32 And 33.

Bearing, Ball, Annular, Double Row, Radial, Internal Self-Aligning, ANSI/AFBMA Dimension Series 02, 03, 22, And 23.

Bearing, Ball, Annular, Single Row, Primarily Radial, Counterbored Outer Ring, Contact Angle Up To And Including 10°, Non-Separable, ANSI/AFBMA Dimension Series 02, 03, 10, And 19.

Bearing, Ball, Annular, Single Row, Angular Contact, counterbored Outer Ring, Contact Angle Above 10°, Up To And Including 22°, Non-Separable, ANSI/AFBMA Dimension Series 02, 03, 04, 10 And 19.

Bearing, Ball, Annular, Single Row, Angular Contact, Counterbored Outer Ring, Contact Angle Above 22°, Up To And Including 32°, Non-Separable, ANSI/AFBMA Dimension Series 02, 03, 04, And 10.

Bearing, Ball, Annular, Single Row, Angular Contact, Counterbored Outer Ring, Contact Angle Above 32°, Up To And Including 45°, Non-Separable, ANSI/AFBMA Dimension Series 02, 03, 04 And 10.

Bearing, Ball, Annular, Double Row, Angular Contact, Filling Or Non-Filling Slot, Vertex Of Contact Angles Inside Or Outside Bearing, ANSI/AFBMA Dimension Series 32, And 33.

intended Use:

This specification covers ball bearings of bore sizes from 4 to 200 millimeters. This specification does not cover stainless steel general purpose bearings. This specification does not include all... View More

Document History

August 18, 2003
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.
March 9, 1995
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.
FF-B-171B
November 30, 1993
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
This specification covers annular ball bearings for general purpose use that conform to boundary dimensions and Annular Bearing Engineering Committee (ABEC) ABEC-1 and ABEC-5 tolerances as defined in...
November 30, 1993
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.
May 31, 1957
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.
September 24, 1956
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
SCOPE AND CLASSIFICATION This specification covers annular ball bearings for general purpose use. Federal specification coverage-This specification does not include all types and classes of general...
October 7, 1942
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.
August 13, 1941
BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC
A description is not available for this item.

References

Advertisement