NPFC - A-A-59590/22

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION

inactive
Buy Now
Organization: NPFC
Publication Date: 23 August 2002
Status: inactive
Page Count: 8
scope:

This CID specification sheet covers 3 piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 1 to 2 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

February 22, 2023
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
A description is not available for this item.
February 22, 2018
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
A description is not available for this item.
March 22, 2013
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
A description is not available for this item.
September 11, 2007
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
A description is not available for this item.
A-A-59590/22
August 23, 2002
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .500 X .450 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
This CID specification sheet covers 3 piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat...

References

Advertisement