AFNOR - NF EN 2884
Aerospace series. Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated. Classification : 1 100 MPa (at ambient temperature) / 315 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 April 1996 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 2884
April 1, 1996
Aerospace series. Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated. Classification : 1 100 MPa (at ambient temperature) / 315 degrees celsius.
A description is not available for this item.