NPFC - MIL-DTL-11484/112

LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

DASH NO. MATERIAL: Gilding Medal -1: Charm Emblem -2: Lapel Button FINISH: BASE: Hard Enameled, Gold Plated, Mirror-like Polished and shall match TIOH Metal Finish Chip Number 6. DEVICE: Hard Enameled, Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish Chip Number 8.

DIMENSIONS: BASE: DIAMETER: 11/16 inch (1.75 cm) (REF) THICKNESS (At Thickest Point): 0.060 inch ± 0.005 inch (0.152 cm ± 0.012 cm) DEVICE: HEIGHT (overall): 11/32 inch (0.36 cm) (REF) WIDTH (Overall): 5/16 inch (0.79 cm) (REF) THICKNESS (At Thickest Point): 0.045 inch ± 0.005 inch (0.114 cm ± 0.012 cm) ASSEMBLED THICKNESS (At Thickest Point): 0.105 inch ± 0.010 inch (0.267 cm ± 0.025 cm)

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Enameled areas shall be as indicated. The colors shall conform to the TIOR color chip numbers listed below or the standard sample.

COLOR CHIP NO. Red 1 Blue 18 White 28 Light Blue 30 Buff 35

3. Epoxy resin (stoning epoxy) may be used in lieu of hard enamel at the option of the manufacturer.

4. The design illustrated is for Dash No. -1. The design for Dash No. -1 and -2 are identical except the lug is removed in trimming for Dash No. -2.

5. Attaching device for Dash No. -2 shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.

6. Each lapel button or charm emblem shall be mounted and centered on a polyethylene pad and placed in a rigid hinged plastic box having a transparent lid and opaque bottom section. The box shall have two plastic hinges and catches and shall be approximately 1-⅛ inches (2.86 cm) square and ⅝ inch (1.59 cm) in overall depth. The pad shall be of sufficient depth to restrict movement of the lapel button when the lid is closed.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

July 14, 2020
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
September 14, 2015
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
April 24, 2013
Lapel Button, National Defense Executive Reserve
A description is not available for this item.
June 22, 2001
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
MIL-DTL-11484/112
September 27, 1996
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
June 27, 1988
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.
June 18, 1975
LAPEL BUTTON, NATIONAL DEFENSE EXECUTIVE RESERVE
A description is not available for this item.

References

Advertisement