DS/IEC 1109/A1

Composite insulators for a.c. overhead lines with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria

inactive, Most Current
Organization: DS
Publication Date: 23 December 1997
Status: inactive
Page Count: 12
ICS Code (Insulators): 29.080.10
scope:

Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a "core" and a "housing". Defines the terms used, prescribes test methods, prescribes acceptance criteria.

Document History

DS/IEC 1109/A1
December 23, 1997
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a "core" and a "housing". Defines the terms used, prescribes test...
December 20, 1994
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V - Definitions, test methods and acceptance criteria
Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a "core" and a "housing". Defines the terms used, prescribes test...
Advertisement