ASTM International - ASTM B271-06
Standard Specification for Copper-Base Alloy Centrifugal Castings
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1.
1.2 The values stated in inch-pound units are the standard. SI values in parentheses are given for information only.
abstract:
This specification establishes the requirements for copper-based brass or bronze centrifugal castings. Mechanical properties are determined from test bar castings and should meet the requirements... View More
Document History