NPFC - MIL-DTL-11484/193

LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Red Brass FINISH: Gold Plated, Mirror-like Polished and shall match TIOH Metal Finish Chip Number 6. DIMENSIONS: DIAMETER (Point to Point): ⅝ inch (1.59 cm) (REF) THICKNESS (Rope Edge): 0.050 inch ± 0.010 inch (0.127 cm ± 0.025 cm)

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. The attaching device shall be prong with pick and flat ball clutch type. The prong shall be centered on the reverse side and fused or soldered to the label button.

3. The full size identification badge shall conform to MIL-B-41809/46.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

August 24, 2022
LAPEL BUTTON, COMMANDANT’S STAFF IDENTIFICATION BADGE, U.S. COAST GUARD
A description is not available for this item.
September 17, 2020
LAPEL BUTTON, COMMANDANT’S STAFF IDENTIFICATION BADGE, U.S. COAST GUARD
A description is not available for this item.
November 12, 2015
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
A description is not available for this item.
June 26, 2001
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
A description is not available for this item.
MIL-DTL-11484/193
September 27, 1996
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
A description is not available for this item.
July 15, 1993
LAPEL BUTTON, COMMANDANT'S STAFF IDENTIFICATION BADGE, COAST GUARD
A description is not available for this item.

References

Advertisement