ASTM B133

STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES

inactive
Buy Now
Organization: ASTM
Publication Date: 15 December 1993
Status: inactive
Page Count: 5
scope:

This specification2 covers copper rod, bar, and shapes for general purposes. The following coppers are covered:

The material may also be supplied in such other coppers as may be agreed upon between purchaser and supplier. If a particular kind of copper is not specified, any of the above coppers may be supplied.

NOTE 1 - Material for hot forging is covered by Specification B 124.

NOTE 2 - Material for copper bus bar, rod, and shapes is covered by Specification B 187.

NOTE 3 - A complete metric companion to Specification B 133 has been developed - B 133M; therefore, no metric equivalents are presented in this specification.

2 For ASME Boiler and Pressure Vessel Code applications, see related Specification SB-133 in Section II of that Code.

Document History

ASTM B133
December 15, 1993
STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
This specification2 covers copper rod, bar, and shapes for general purposes. The following coppers are covered: The material may also be supplied in such other coppers as may be agreed upon between...
July 15, 1993
STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
A description is not available for this item.
February 15, 1992
STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
A description is not available for this item.
February 24, 1989
STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
A description is not available for this item.
July 26, 1985
STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
A description is not available for this item.

References

Advertisement