FORD WSS-M4D865-A3
POLYPROPYLENE (PP) HOMOPOLYMER, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND, HIGH PERFORMANCE, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 25 March 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is an injection molding compound composed of a homopolymer polypropylene matrix, with 40% by weight long glass fiber reinforcement, 110 mm nominal length before molding with improved sizing agent which enhances wettability and improved physical properties. Low shear screw should be used to preserve maximum fiber length in molded parts.
Document History