IEC 61307

Industrial Microwave Heating Installations - Test Methods for the Determination of Power Output

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 1994
Status: inactive
Page Count: 20
ICS Code (Electric furnaces): 25.180.10

Document History

May 1, 2011
Industrial microwave heating installations – Test methods for the determination of power output
This International Standard specifies test methods for the determination of the available microwave output power and the efficiency of frequency conversion from the electrical input in industrial...
February 1, 2006
Industrial Microwave Heating Installations - Test Methods for the Determination of Power Output
This International Standard is applicable to industrial microwave heating equipment and installations used for the purpose of thermal application to loads containing water or moisture. These...
IEC 61307
July 1, 1994
Industrial Microwave Heating Installations - Test Methods for the Determination of Power Output
A description is not available for this item.
Advertisement