IEC 60704-2-6

Household and similar electrical appliances Test code for the determination of airborne acoustical noise Part 2-6: Particular requirements for tumble dryers

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2003
Status: inactive
Page Count: 36
ICS Code (Laundry appliances): 97.060
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

Replacement:

This standard applies to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building in or placing under a counter, a kitchen work-top or under a sink, for wall-mounting or for mounting on a counter. For the purpose of this standard, washer-dryer combinations, when operated as a dryer, are considered as a tumble dryer.

Limitations for the use of this test code are given in 1.1.1 of IEC 60704-1.

Types of noise

Replacement:

ISO 3743-1, ISO 3743-2 and ISO 3744 can all be used for measuring noise emitted by tumble dryers.

Size of the source

Replacement:

The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care shall be taken that the maximum size of the tumble dryer under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.

Document History

March 1, 2012
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-6: Particular requirements for tumble dryers
General Addition: These particular requirements apply to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building-in or...
IEC 60704-2-6
January 1, 2003
Household and similar electrical appliances Test code for the determination of airborne acoustical noise Part 2-6: Particular requirements for tumble dryers
General Replacement: This standard applies to single unit electric tumble dryers for household and similar use intended for placing on the floor against a wall, for building in or placing under a...
January 1, 1994
Test Code for the Determination of Airborne Acoustical Noise Emitted by Household and Similar Electrical Appliances Part 2: Particular Requirements for Tumble-Dryers
A description is not available for this item.

References

Advertisement