MODUK - DEF STAN 02-830: PART 2

Requirements for Gunmetal Ingots and Castings Part 2: Continuously Cast

inactive
Organization: MODUK
Publication Date: 1 April 2000
Status: inactive
Page Count: 40
scope:

Part 2 of this NES defines the requirements for the manufacture, inspection and testing of continuously cast gunmetal to BS 1400 in grades LG2 and LG4 that are normally classified as a Class III material in accordance with NES 863 unless otherwise stated in the Contract.

Document History

August 19, 2002
Requirements for Gunmetal Ingots and Castings Part 2: Continuously Cast
Part 2 of this Defence Standard defines the requirements for the manufacture, inspection and testing of continuously cast gunmetal to BS EN 1982 in grades CC491K and CC492K that are normally...
DEF STAN 02-830: PART 2
April 1, 2000
Requirements for Gunmetal Ingots and Castings Part 2: Continuously Cast
Part 2 of this NES defines the requirements for the manufacture, inspection and testing of continuously cast gunmetal to BS 1400 in grades LG2 and LG4 that are normally classified as a Class III...
Advertisement