DS/EN 50298

Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements

inactive, Most Current
Organization: DS
Publication Date: 15 April 1999
Status: inactive
Page Count: 23
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

The object of this standard is to specify definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies in accordance with EN 60439 series, the rated voltage of which does not exceed 1.000 V a.c. at frequencies not exceeding 1 000 Hz, or 1 500 V d.c. and suitable for general use for either indoor or outdoor use. This standard applies to empty enclosures, prior to the incorporation of switchgear and controlgear components by the user, as supplied by the enclosure manufacturer. This standard does not apply to enclosures which are covered by other specific products standards (e.g. IEC 60670, household and similar installations). Compliance with the safety requirements of the applicable product standard is the responsibility of the final assembly manufacturer. This standard may serve as a basis for other technical committees.

Document History

DS/EN 50298
April 15, 1999
Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements
The object of this standard is to specify definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies in accordance...
Advertisement