DS/EN 61268

Alternating current static var-hour meters for reactive energy (Classes 2 and 3)

inactive, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: inactive
Page Count: 102
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This International Standard applies to newly manufactured static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy of a frequency in the range 45 Hz to 65 Hz and, like IEC 687 and IEC 1036, it includes type tests only. The accuracy requirements for the meters of class 2 are based on IEC 1036. The values for the meters of class 3 are based on IEC 145.

Document History

DS/EN 61268
January 2, 1998
Alternating current static var-hour meters for reactive energy (Classes 2 and 3)
This International Standard applies to newly manufactured static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy of a frequency in...

References

Advertisement