This Standard relates to two type QX natural rubber-resin adhesives suitable for use where temperatures within the range -20 ºC to + 60 ºC may be encountered. The designation 'Type QX' indicates that...
This Standard relates to a two-part, (Parts A and B), hot-curing epoxide resin adhesive giving high strength bonds to materials which are maintained at temperatures up to 200°C. Part A is available...
This standard specifies requirements for packaging of similar Mechanical components or Items including ancillary items / accessories, to a Military Level, e.g., P, N, and J as stated. Each Annex has...