CSA - C22.2 NO. 45.1-04
Electrical Rigid Metal Conduit - Steel
| Organization: | CSA |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 56 |
scope:
These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, and NFPA 70, National Electrical Code (see Reference Item No. 1, Annex A). ERMC-S is provided with a zinc, zinc-based, nonmetallic, or other alternate corrosion-resistant exterior coating and an organic or zinc interior coating. It is the user's responsibility to determine the appropriate product for their application.
Non-ferrous or stainless steel conduit is covered by the standards listed in Reference Item No. 2, Annex A.
Document History