DS/EN 60695-2-1/2
Fire hazard testing - Part 2: Test methods - Section 1/sheet 2: Glow-wire flammability test on materials
inactive
| Organization: | DS |
| Publication Date: | 3 July 1996 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Specifies the details of the glow-wire test when applied to specimens of solid electrical insulating materials or other solid combustible materials for flammability testing. Replaces IEC 695-2-1. Has the status of a basic safety publication in accordance with IEC Guide 104.
Document History
April 2, 1997
Fire hazard testing - Part 2: Test methods - Section 1/sheet 1: Glow-wire end-product test and guidance
Specifies the details of the glow-wire test when applied to end products for fire hazard testing. Replaces IEC 695-2-1. Has the status of a basic safety publication in accordance with IEC Guide 104.
April 2, 1997
Fire hazard testing - Part 2: Test methods - Section 1/sheet 0: Glow-wire test methods - General
Specifies a glow-wire test to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or overloaded resistors, for short periods, in order to assess the...
July 3, 1996
Fire hazard testing - Part 2: Test methods - Section 1/sheet 3: Glow-wire ignitability test on materials
Specifies the details of the glow-wire test when applied to specimens of solid electrical insulating materials or other solid combustible materials for ignitability testing. Replaces IEC 695-2-1. Has...
DS/EN 60695-2-1/2
July 3, 1996
Fire hazard testing - Part 2: Test methods - Section 1/sheet 2: Glow-wire flammability test on materials
Specifies the details of the glow-wire test when applied to specimens of solid electrical insulating materials or other solid combustible materials for flammability testing. Replaces IEC 695-2-1. Has...