DS/ETS 300458

Integrated Services Digital Network (ISDN) - Specification of the Remote Frame Handler Interface (RFHI)

active, Most Current
Organization: DS
Publication Date: 21 August 1996
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

Applicability to frame mode services The Remote Frame Handler (RFH) is an Integrated Servies Digital Network (ISDN) frame handler, as defined in CCITT Recommendation Q.933 (4): - which is assumed to be remote with respect to the local connection- related function (refer to CCITT Recommendation I.324 (3), and - which si accessed by its subscribers via a two-step frame mode call establishment (CCITT Recommendation Q.933 (4), case A).

Document History

DS/ETS 300458
August 21, 1996
Integrated Services Digital Network (ISDN) - Specification of the Remote Frame Handler Interface (RFHI)
Applicability to frame mode services The Remote Frame Handler (RFH) is an Integrated Servies Digital Network (ISDN) frame handler, as defined in CCITT Recommendation Q.933 (4): - which is assumed to...
Advertisement