GME QK 003100

PA66 with Fillers

inactive
Buy Now
Organization: GME
Publication Date: 25 August 2003
Status: inactive
Page Count: 8
scope:

1 Scope This material specification describes the general requirements of material types from polyamide 66 with fillers, which are used in injected or extruded form for moulded components (e.g. body or chassis).

1 Zweck Diese Werkstoffvorschrift umfasst die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66 mit Füllstoffen, die in gespritzter oder extrudierter Form für Formteile im Fahrzeugbereich (z.B. Karosserie oder Chassis) zum Einsatz kommen.

Document History

July 1, 2016
PA 66 with Fillers
This material specification describes the general requirements of material types from polyamide 66 with fillers, which are used in injected or extruded form for moulded componenets (egbody or chassis)
GME QK 003100
August 25, 2003
PA66 with Fillers
1 Scope This material specification describes the general requirements of material types from polyamide 66 with fillers, which are used in injected or extruded form for moulded components (e.g. body...
December 1, 1995
PA 66 with Fillers
A description is not available for this item.

References

Advertisement