ASHRAE - FUNDAMENTALS IP CH 18

Combustion and Fuels

inactive
Organization: ASHRAE
Publication Date: 1 January 2005
Status: inactive
Page Count: 17
scope:

COMBUSTION is a chemical reaction in which an oxidant reacts rapidly with a fuel to liberate stored energy as thermal energy, generally in the form of high-temperature gases. Small amounts of electromagnetic energy (light), electric energy (free ions and electrons), and mechanical energy (noise) are also produced during combustion. Except in special applications, the oxidant for combustion is oxygen in the air.

Document History

January 1, 2021
Nonresidential Cooling and Heating Load Calculations
A description is not available for this item.
January 1, 2017
Nonresidential Cooling and Heating Load Calculations
A description is not available for this item.
January 1, 2013
Nonresidential Cooling and Heating Load Calculations
A description is not available for this item.
January 1, 2009
NONRESIDENTIAL COOLING AND HEATING LOAD CALCULATIONS
COMBUSTION is a chemical reaction in which an oxidant reacts rapidly with a fuel to liberate stored energy as thermal energy, generally in the form of high-temperature gases. Small amounts of...
FUNDAMENTALS IP CH 18
January 1, 2005
Combustion and Fuels
COMBUSTION is a chemical reaction in which an oxidant reacts rapidly with a fuel to liberate stored energy as thermal energy, generally in the form of high-temperature gases. Small amounts of...
January 1, 2001
Combustion and Fuels
A description is not available for this item.
January 1, 1997
Refrigerants
A description is not available for this item.
January 1, 1993
Secondary Coolants (Brines)
A description is not available for this item.

References

Advertisement