SNV - SN EN 4501

Aerospace series – Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series – Classification: 1 100 MPa (at ambient temperature)/315 Degrees C

active, Most Current
Organization: SNV
Publication Date: 1 December 2006
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4501
December 1, 2006
Aerospace series – Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series – Classification: 1 100 MPa (at ambient temperature)/315 Degrees C
A description is not available for this item.
Advertisement