NPFC - MIL-M-38510/157

MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 August 1983
Status: active
Page Count: 19
scope:

This specification covers the detail requirements for monolithic silicon, TTL, multiple port registers. One product assurance class and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The complete part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 8-bit multiple port register

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - −1.5 V dc at −12 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) - - - - - - - - - 743 mW dc Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - 0.08°C/mW Case F - - - - - - - - - - - - - - - - - - - - - 0.09°C/mW Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VCC)- - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- +2.0 V dc Maximum low-level input voltage (VIL) - +0.8 V dc Case operating temperature range (TC) - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for logistic support of existing equipment.

Document History

August 31, 2020
Microcircuits, Digital, TTL, Multiple Port Registers, Monolithic Silicon
A description is not available for this item.
November 16, 2010
Microcircuits, Digital, TTL, Multiple Port Registers, Monolithic Silicon
A description is not available for this item.
January 25, 2006
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
April 13, 2001
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/157
August 9, 1983
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, multiple port registers. One product assurance class and a choice of case outlines and lead finishes are provided and...
July 19, 1976
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
February 13, 1976
MICROCIRCUITS, DIGITAL, TTL, MULTIPLE PORT REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement