IEEE - ANSI C62.42
GUIDE FOR THE APPLICATION OF GAS TUBE ARRESTER LOW-VOLTAGE SURGE-PROTECTIVE DEVICES
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 9 November 1987 |
| Status: | inactive |
| Page Count: | 35 |
Document History
December 7, 2005
Guide for the Application of Component Surge-Protective Devices for Use in Low-Voltage (Equal to or Less than 1000 V (ac) or 1200 V (dc)) Circuits
This guide covers the application of component air gaps, gas tubes, MOVs, and avalanche junction semiconductor surge-protective devices for use within surge protectors, equipment, or systems...
January 1, 1992
Guide for the Application of Gas Tube and Air Gap Arrester Low-Voltage (Equal to or Less Than 1000 Vrms or 1200 Vdc) Surge-Protective Devices
A description is not available for this item.
ANSI C62.42
November 9, 1987
GUIDE FOR THE APPLICATION OF GAS TUBE ARRESTER LOW-VOLTAGE SURGE-PROTECTIVE DEVICES
A description is not available for this item.