NPFC - MIL-S-7804

SHACKLE, BOMB, MARK 8 MOD 2 MARK 8 MOD 3 MARK 8 MOD 4

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 19 November 1951
Status: active
Page Count: 8
scope:

- This specification covers the manufacture, inspection, and testing of one type of bomb shackle, designated Bomb Shackle, Mark 8, Mod 2, Mod 3, or Mod 4 for use in suspending and releasing bombs, depth charges, etc., from various types of aircraft.

- The model designation of the Mark 8 shackle is determined by the steel used for manufacture of the bomb suspension hooks. All other shackle components are identical. The materials specified for hooks, and the model designation assigned for each material is listed below:

Model Type Steel Used For Hooks Applicable Steel Specifications 2 AISI 4340 MIL-S-5000 3 AISI 4140 MIL-S-5626 4 HI-TUF MIL-S-7108

Additional information on hook details is contained in the Aero 1 Type Bomb Shackle Hook Specification MIL-H-6811. (See paragraphs 2.1.1 and 2.1.3.)

Document History

August 17, 1984
SHACKLE, BOMB, MARK 8 MOD 2 MARK 8 MOD 3 MARK 8 MOD 4
A description is not available for this item.
December 10, 1957
SHACKLE, BOMB, MARK 8 MOD 2 MARK 8 MOD 3 MARK 8 MOD 4
A description is not available for this item.
MIL-S-7804
November 19, 1951
SHACKLE, BOMB, MARK 8 MOD 2 MARK 8 MOD 3 MARK 8 MOD 4
- This specification covers the manufacture, inspection, and testing of one type of bomb shackle, designated Bomb Shackle, Mark 8, Mod 2, Mod 3, or Mod 4 for use in suspending and releasing bombs,...

References

Advertisement